EN
  • EN
  • DE

XDA124EK

Part No XDA124EK
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 409680-XDA124EK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XDA124EK CAD Model

Description

The XDA124EK is a high-efficiency LED driver manufactured by Rohm Semiconductor. It's designed to provide a constant current source for driving high-brightness LEDs, ensuring consistent light output and extending LED lifespan. This driver is suitable for a variety of lighting applications due to its compact size and integrated protection features.

Applications:

  • General lighting
  • Architectural lighting
  • Backlighting for LCD displays
  • Automotive lighting (e.g., dashboard illumination)
  • Industrial lighting

Features:

  • High Efficiency: Minimizes power loss, resulting in cooler operation and energy savings.
  • Constant Current Output: Provides stable current to the LEDs, ensuring consistent brightness and preventing damage.
  • Wide Input Voltage Range: Accommodates a broad range of power supplies.
  • Integrated Protection: Includes over-voltage, over-current, and over-temperature protection to safeguard the driver and connected LEDs.
  • Compact Size: Enables integration into space-constrained applications.

Benefits:

  • Extended LED Lifespan: The constant current output protects LEDs from damage due to current fluctuations, significantly increasing their operational life.
  • Energy Savings: High efficiency reduces power consumption, leading to lower operating costs.
  • Improved Reliability: Integrated protection features ensure reliable operation even under challenging conditions.
  • Simplified Design: The compact size and integrated features streamline the design process.
  • Consistent Brightness: Guarantees uniform light output from LEDs, enhancing visual quality.

This LED driver often utilizes PWM (Pulse Width Modulation) dimming for precise brightness control. The specific input voltage range, output current, and switching frequency vary depending on the particular configuration. It is often implemented using an external resistor to set the output current to the desired level. Rohm Semiconductor provides detailed datasheets with recommended external components and layout guidelines to optimize performance and ensure proper operation.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess