EN
  • EN
  • DE

LM20143MHX/NOPB

Part No LM20143MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 3A
Frequency - Switching 500kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 018669-LM20143MHX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20143MHX/NOPB CAD Model

Description

The LM20143MHX/NOPB is a high-performance, power management integrated circuit product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: synchronous buck regulator
  • Input Voltage Range: 4.5V to 20V
  • Output Voltage Range: 0.8V to 7V
  • Efficiency: up to 95%
  • Switching Frequency: adjustable up to 1MHz
  • Protections: over-voltage, over-current, and thermal shutdown protections
  • Feature: power good flag
  • Package: small 16-pin HTSSOP package
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9487 $50.1279
42+ $2.4195 $101.6190
64+ $2.3439 $150.0096
89+ $2.2683 $201.8787
115+ $2.1926 $252.1490
153+ $1.9658 $300.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,706 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess