EN
  • EN
  • DE

1N5338BRLG(5.1V)

Part No 1N5338BRLG(5.1V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150062-1N5338BRLG(5.1V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5338BRLG(5.1V) CAD Model

Description

Product Overview: 1N5338BRLG(5.1V) by ON Semiconductor

The 1N5338BRLG is a robust voltage regulator Zener diode from ON Semiconductor, designed to offer a precise 5.1-volt reference. This Zener diode is a popular choice for providing voltage regulation in a wide range of electronic circuits. Its reliability and efficiency make it suitable for applications in telecommunications, consumer electronics, and industrial control systems.

Key Features

  • Voltage Regulation: The 1N5338BRLG provides a Zener voltage of 5.1V, which is ideal for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant energy without overheating, ensuring stable performance even under high load conditions.
  • Package: The device is housed in an axial-lead, transfer-molded plastic package that offers a compact footprint and excellent mechanical protection.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5338BRLG is a highly reliable component suitable for demanding applications.
  • RoHS Compliant: The 1N5338BRLG is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronic designs.

Applications

The versatility of the 1N5338BRLG Zener diode allows it to be used in a variety of applications, including:

  • Voltage regulation for power supplies
  • Surge protection in sensitive electronics
  • Reference voltage sources in analog circuits
  • Energy management systems
  • Automotive electronics where consistent voltage is critical

Technical Specifications

Parameter Value
Zener Voltage (VZ) 5.1V
Power Dissipation (PD) 5W
Package Type Axial Lead
Operating Temperature Range -65°C to +150°C

For those looking for a dependable and efficient voltage regulation solution, the 1N5338BRLG from ON Semiconductor is an excellent choice. Its robust design and precise voltage control capabilities ensure that it can meet the needs of a wide array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess