EN
  • EN
  • DE

XB7NW3861

Part No XB7NW3861
Manufacturer Schneider Electric
Catalog OEM Parts (T - Z)
Description Schneider Electric Harmony XB7NW3861 - XB7NW3861
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 2
Win Source Part Number 1082970-XB7NW3861
Categories OEM Parts(T-Z)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XB7NW3861 CAD Model

Description

The Schneider Electric XB7NW3861 is a monolithic pilot light. It is designed for use in control panels and other industrial applications to provide visual indication of equipment status or process conditions. It is part of the Harmony XB7 range, known for its simplicity, robustness, and ease of installation.

Applications

  • Control panels
  • Machine control systems
  • Automation equipment
  • Industrial signaling
  • Building automation

Features

  • Type: Monolithic pilot light
  • Lens Color: White
  • Shape: Round
  • Mounting Diameter: 22 mm
  • Light Source: LED
  • Connection Type: Screw-clamp terminals
  • Operating Voltage: Typically 24V AC/DC

Benefits

  • Clear Indication: Provides clear and easily visible indication of status or conditions.
  • Easy Installation: Simple and quick installation using standard 22 mm mounting holes.
  • Robust Design: Durable construction for reliable operation in harsh industrial environments.
  • Long Lifespan: LED light source offers a long operating life, reducing maintenance.
  • Energy Efficient: LED technology provides efficient energy consumption.

Additional Details

The XB7NW3861 pilot light is designed to comply with international standards, including IEC and UL. It features a shock-resistant and vibration-resistant design, ensuring reliable performance in demanding environments. The screw-clamp terminals provide secure and reliable electrical connections. The LED light source offers a long operating life, reducing maintenance and replacement costs. The white lens color ensures clear and easily distinguishable visual indication. It is suitable for use in a wide range of industrial applications where visual signaling is required. It is designed to be used with other Harmony XB7 range components for a cohesive and efficient control system.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess