EN
  • EN
  • DE

LM25085ASD

Part No LM25085ASD
Manufacturer National Semiconductor (TI)
Description 42V Constant On-Time PFET Buck Switching Controller with 0.9V Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197261-LM25085ASD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25085ASD CAD Model

Description

The LM25085ASD is a high voltage N-Channel MOSFET buck regulator controller from Texas Instruments (formerly National Semiconductor). It's designed to regulate voltage in a wide range of applications, especially those involving high input voltages.

Applications

  • Automotive Power Supplies
  • Industrial Power Conversion
  • Telecommunications Equipment
  • Battery Chargers
  • Distributed Power Systems

Features

  • Wide Input Voltage Range: 4.5V to 42V
  • N-Channel MOSFET Controller
  • Adjustable Output Voltage
  • High Efficiency Operation
  • Over-Current Protection
  • Thermal Shutdown Protection

Benefits

  • Versatile for a wide range of input voltage applications.
  • Efficient power conversion with external MOSFET.
  • Easy to customize the output voltage.
  • Robust protection features for reliable operation.
  • Simplified design with minimal external components.

Additional Details

The LM25085ASD typically comes in an SOIC package. Key specifications include the maximum input voltage, switching frequency, and output current capability (dependent on the external MOSFET). The controller operates with an external N-Channel MOSFET and requires external components for current sensing, feedback, and compensation. Consult the datasheet for detailed electrical characteristics, application circuits, and component selection guidelines.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2604 $52.1664
38+ $2.6752 $101.6576
58+ $2.5916 $150.3128
80+ $2.5080 $200.6400
104+ $2.4244 $252.1376
139+ $2.1736 $302.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess