EN
  • EN
  • DE

AD5760ACPZ

Part No AD5760ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Ultra Stable, 16-Bit ±0.5 LSB INL | IC DAC 16BIT V-OUT 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 1
Settling Time 3.5μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 7.5V ~ 16.5V, -2.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x5)
Mounting Style SMD
Family Part Number AD5760
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136515-AD5760ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5760ACPZ CAD Model

Description

Product Overview: AD5760ACPZ from Analog Devices Inc.

The AD5760ACPZ is a high-precision digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a key component for applications requiring precise and stable analog output, such as industrial automation, instrumentation, and control systems.

Key Features:

  • Resolution: The AD5760ACPZ boasts a 16-bit resolution, providing fine granularity and a high degree of control over the analog output.
  • Output Range: It offers a versatile programmable output range, which can be configured to meet the requirements of various applications.
  • Integrated Reference: The device includes an on-chip precision voltage reference, ensuring stability and reducing the need for external components.
  • Interface: Communication with the DAC is achieved through a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5760ACPZ is designed for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments.

Applications:

  • Process Control
  • Data Acquisition Systems (DAS)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Industrial Automation

The AD5760ACPZ is a testament to Analog Devices' commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its precision, combined with the robustness and ease of use, make it an excellent choice for designers and engineers looking to implement accurate analog output functionality in their projects.

With its advanced features and proven performance, the AD5760ACPZ from Analog Devices Inc. is an essential building block for any system requiring precise control over analog signals. Whether it's for sophisticated industrial equipment or precision instrumentation, this DAC delivers the accuracy and reliability that professionals demand.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4933 $74.9866
4+ $30.7637 $123.0548
6+ $29.8024 $178.8144
7+ $28.8410 $201.8870
9+ $27.8796 $250.9164
13+ $24.9955 $324.9415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess