EN
  • EN
  • DE

59S2AQ-40MT5-B

Part No 59S2AQ-40MT5-B
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Catalog Miscellaneous
Description RIGHT ANGLE PLUG PCB WITH HOUSING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815721-59S2AQ-40MT5-B
Ultra Librarian 3D Model Ultra Librarian 59S2AQ-40MT5-B CAD Model

Description

The 59S2AQ-40MT5-B is a coaxial connector manufactured by Rosenberger Hochfrequenztechnik GmbH & Co. KG. It is designed for high-frequency signal transmission, offering excellent electrical performance and mechanical reliability. This connector is typically used in applications requiring secure and low-loss connections, such as telecommunications, measurement equipment, and aerospace systems.

Applications:

  • Telecommunications Equipment
  • Measurement Instruments
  • Aerospace Systems
  • Radar Systems
  • Broadcast Equipment

Features:

  • High-Frequency Performance: Designed for reliable signal transmission at high frequencies.
  • Low Insertion Loss: Minimizes signal attenuation through the connector.
  • High Return Loss: Ensures minimal signal reflection.
  • Robust Construction: Withstands harsh environmental conditions.
  • Secure Mating: Provides a reliable and stable connection.

Benefits:

  • Improved Signal Integrity: Ensures accurate and reliable signal transmission.
  • Reduced Signal Loss: Minimizes signal attenuation for optimal performance.
  • Increased System Reliability: Robust design ensures long-term performance.
  • Easy Installation: Simple and straightforward installation process.

The 59S2AQ-40MT5-B is typically used in applications where high-frequency signal integrity is critical. Its low insertion loss and high return loss ensure optimal signal transmission performance. The robust construction of the connector allows it to withstand harsh environmental conditions, making it suitable for demanding applications. This coaxial connector is an essential component for engineers designing high-performance communication and measurement systems.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess