The 0402WGJ010JTCE is a chip resistor manufactured by Royal Ohm. It is designed for general purpose applications in electronic circuits where precise resistance is required within a small form factor. This resistor utilizes a thick film resistive element providing stable performance.
Applications:
- General electronics circuits
- Current limiting
- Voltage division
- Pull-up/Pull-down resistor applications
- Signal termination
Features:
- Small 0402 package size
- Thick film resistive element
- High stability
- RoHS Compliant
- Precise resistance value of 1 Ohm
Benefits:
- Miniature size enables high-density circuit designs, saving space on the PCB.
- Stable resistance value ensures consistent performance in various operating conditions.
- Reliable operation in demanding environments due to the robust thick film construction.
- Compliance with RoHS standards makes it suitable for environmentally conscious applications.
- Suitable for high-volume manufacturing due to its compatibility with automated placement equipment.
Additional Details:
The 0402 package size refers to the physical dimensions of the resistor, which are 0.04 inches by 0.02 inches. The 'JTCE' suffix likely indicates the tolerance and packaging details of the resistor. The resistor has a power rating specifying the maximum power it can dissipate without damage. Proper derating might be required based on application temperature. Consult the datasheet for specific electrical characteristics and temperature coefficients for optimal design and performance.