EN
  • EN
  • DE

0603WAF1202T5E

Part No 0603WAF1202T5E
Manufacturer Royal Ohm
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129601-0603WAF1202T5E
Categories Custom Parts
Manufacturer Royal Ohm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603WAF1202T5E CAD Model

Description

The 0603WAF1202T5E is a thick film chip resistor manufactured by Royal Ohm. Chip resistors are essential passive components used to limit current or divide voltage in electronic circuits. Royal Ohm is a well-known manufacturer of high-quality resistors, making this particular component reliable for various applications.

Applications

  • Consumer electronics: Used in devices such as smartphones, laptops, and televisions for current limiting and voltage division.
  • Industrial equipment: Employed in industrial control systems, power supplies, and measurement instruments.
  • Automotive electronics: Incorporated into automotive control units, sensor circuits, and infotainment systems.
  • Medical devices: Utilized in medical diagnostic and monitoring equipment.
  • Telecommunications equipment: Found in network devices, routers, and communication systems.
  • LED lighting: Used in LED driver circuits to regulate current flow.

Features

  • Compact Size (0603): Small form factor suitable for high-density circuit board designs.
  • Thick Film Technology: Ensures stable resistance values and reliable performance under various conditions.
  • High Precision: Provides accurate resistance values with tight tolerance.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse circuit requirements.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.
  • Surface Mount Device (SMD): Designed for automated assembly processes.

Benefits

  • Space Saving: Small size enables high-density circuit layouts and miniaturization of electronic devices.
  • Accurate Resistance: Tight tolerance ensures precise current control and voltage division.
  • Reliable Performance: Thick film technology provides stable resistance over a wide temperature range.
  • Easy Assembly: SMD design facilitates automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and reduces environmental impact.

Additional Details

The 0603WAF1202T5E chip resistor is engineered to meet industry standards for reliability and performance. Its compact size and precise resistance make it suitable for a wide array of electronic applications. The resistance value is 12kΩ, which is a common value used in many electronic circuits. For detailed specifications such as resistance value, tolerance, temperature coefficient, and power rating, refer to the product datasheet provided by Royal Ohm.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0009 $50.0040
125,000+ $0.0008 $100.0000
187,500+ $0.0008 $150.0000
285,715+ $0.0007 $200.0005
357,145+ $0.0007 $250.0015
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,120 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess