EN
  • EN
  • DE

1206W4J0105T5E

Part No 1206W4J0105T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958962-1206W4J0105T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1206W4J0105T5E CAD Model

Description

The 1206W4J0105T5E is a thick film chip resistor manufactured by Royal Ohm. This resistor is designed for surface mount applications and offers reliable performance in various electronic circuits.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and televisions.
  • Industrial Equipment: Employed in control systems, power supplies, and measurement devices.
  • Automotive Electronics: Integrated into automotive control units and sensor circuits.
  • Medical Devices: Utilized in patient monitoring equipment and diagnostic tools.
  • Telecommunications: Found in networking equipment and communication devices.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • Compact Size: 1206 package allows for high-density circuit designs.
  • High Power Dissipation: Offers good power handling capability for its size.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.

Benefits:

  • Reduced Board Space: Small size enables compact and efficient circuit layouts.
  • Improved Reliability: Thick film construction ensures stable performance over time.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy Assembly: Compatible with standard SMT assembly equipment and processes.
  • Wide Availability: Readily available through various distributors and suppliers.

Technical Specifications:

  • Package Size: 1206
  • Resistance Value: 1,000,000 Ohms (1M Ohm)
  • Tolerance: 5%
  • Power Rating: 0.25W (1/4W)
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +155°C

The 1206W4J0105T5E resistor is commonly used in voltage dividers, current limiting circuits, and pull-up/pull-down resistors. Its small size and reliable performance make it a popular choice for modern electronic designs. Proper application and derating should be considered to ensure optimal performance and longevity in the intended application.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20,000+ $0.0025 $50.0000
47,620+ $0.0021 $100.0020
75,000+ $0.0020 $150.0000
100,000+ $0.0020 $200.0000
131,580+ $0.0019 $250.0020
176,475+ $0.0017 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 921,060 pieces
MOQ: 20000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess