EN
  • EN
  • DE

RU30100R

Part No RU30100R
Manufacturer Ruichips Semiconductor Co., Ltd
Description N-Channel Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ruichips Semiconductor Co., Ltd
Win Source Part Number 1244529-RU30100R
Manufacturer Homepage www.ruichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU30100R CAD Model

Description

The RU30100R is a Schottky Barrier Rectifier manufactured by Ruichips Semiconductor. It is designed for high-efficiency rectification and fast switching applications. This diode is particularly well-suited for use in switched-mode power supplies, DC-DC converters, and other circuits where minimizing power loss is critical.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Employed in DC-DC converters to efficiently step up or step down voltage levels.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load circuits to prevent voltage spikes.
  • Solar Inverters: Used in solar inverters for efficient DC to AC conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Rugged construction ensures long-term reliability.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and increases efficiency.
  • Increased Power Density: Allows for smaller and more efficient power supply designs.
  • Enhanced System Performance: Fast switching speed minimizes switching losses and improves system performance.
  • Reliable Operation: High surge current capability and rugged construction ensure reliable operation under demanding conditions.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.

The RU30100R typically has a forward current rating of 30A and a reverse voltage rating of 100V. The exact specifications may vary, so it is important to consult the datasheet. Its robust design and efficient performance make it a popular choice for power electronics applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4126 $233.0790
215+ $1.3652 $293.5180
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess