EN
  • EN
  • DE

RU3013H

Part No RU3013H
Manufacturer Ruichips Semiconductor Co., Ltd
Description N-Channel Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ruichips Semiconductor Co., Ltd
Win Source Part Number 1244537-RU3013H
Manufacturer Homepage www.ruichips.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RU3013H CAD Model

Description

The RU3013H is an N-Channel power MOSFET manufactured by Ruichips Semiconductor Co., Ltd. It is designed for use in a variety of power switching applications due to its efficient performance characteristics.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Synchronous Rectification: Improves efficiency in power supplies by replacing diodes.
  • Motor Control: Switching applications in motor drive circuits.
  • LED Lighting: Used in LED driver circuits for efficient power delivery.
  • Battery Management Systems (BMS): Switching and protection in battery-powered devices.

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Switching Speed: Allows for efficient high-frequency operation.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Increased Power Efficiency: Low RDS(on) minimizes power dissipation.
  • Reduced Heat Generation: Efficient operation leads to lower thermal stress on the system.
  • Improved System Performance: Faster switching enables higher operating frequencies.
  • Compact Design: Surface mount package allows for smaller and lighter devices.
  • Enhanced Reliability: Avalanche rating protects against voltage transients.

Additional Details:

Key specifications for the RU3013H include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and RDS(on) at specific gate voltages and temperature. For accurate integration and performance, the Ruichips Semiconductor Co., Ltd datasheet must be consulted. Switching times, gate charge, and thermal characteristics provided in the datasheet should be taken into consideration when designing circuits. The RU3013H helps ensure optimized performance in various power switching applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess