EN
  • EN
  • DE

RU3020H

Part No RU3020H
Manufacturer Ruichips Semiconductor Co., Ltd
Description N-Channel Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ruichips Semiconductor Co., Ltd
Win Source Part Number 1244541-RU3020H
Manufacturer Homepage www.ruichips.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RU3020H CAD Model

Description

The RU3020H is an N-Channel Power MOSFET designed for switching applications. It is characterized by a low on-resistance (RDS(on)), allowing for efficient power conversion and reduced heat dissipation. This MOSFET is suitable for a variety of applications requiring efficient and reliable switching.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Power Management Systems: Implemented in power management circuits for controlling power distribution and regulation.
  • Motor Control: Suitable for motor control applications, enabling precise control of motor speed and torque.
  • Load Switching: Used for switching various loads, such as lighting, heating elements, and other electronic devices.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.

Features:

  • Low RDS(on): Features a low on-resistance, minimizing conduction losses and improving efficiency. Specific RDS(on) values vary with gate-source voltage and temperature, as indicated in the datasheet.
  • High Current Capability: Designed to handle high current levels, ensuring reliable performance in demanding applications.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving overall efficiency.
  • Low Gate Charge: Low gate charge reduces the drive power required for switching, contributing to higher efficiency.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching speeds result in higher overall efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower on-resistance minimizes heat generation, reducing the need for bulky heat sinks.
  • Improved Power Density: Higher efficiency enables the design of more compact and power-dense systems.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding operating conditions.

Additional Details:

The RU3020H's electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and maximum drain current (ID), are critical parameters for circuit design. Refer to the manufacturer's datasheet for detailed specifications and operating conditions. Thermal management is essential to ensure reliable operation, and appropriate heat sinking may be required depending on the application and operating conditions. Proper gate drive circuitry is needed to achieve optimal switching performance. The datasheet provides detailed information about the device's thermal resistance, which is necessary for calculating the required heat sink size.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1020 $50.4900
1,195+ $0.0837 $100.0215
1,850+ $0.0811 $150.0350
2,550+ $0.0785 $200.1750
3,295+ $0.0759 $250.0905
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,747 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess