EN
  • EN
  • DE
  • IT

RU40120R

Part No RU40120R
Manufacturer Ruichips Semiconductor Co., Ltd
Description N-Channel Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ruichips Semiconductor Co., Ltd
Win Source Part Number 1244577-RU40120R
Manufacturer Homepage www.ruichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RU40120R CAD Model

Description

The RU40120R is a Schottky Barrier Rectifier manufactured by Ruichips Semiconductor Co., Ltd. Schottky diodes like the RU40120R are designed to offer high efficiency and fast switching speeds in various power management applications. The defining characteristic of a Schottky diode is its low forward voltage drop and extremely quick reverse recovery time, making it optimal for uses such as power supplies and converters.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diode applications
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • High reliability
  • RoHS compliant, lead-free

Benefits

  • Improves efficiency of power conversion
  • Reduces power dissipation and heat generation
  • Enhances overall system performance
  • Increases reliability of electronic devices
  • Environmentally friendly

Additional Details

The RU40120R is generally rated for a forward current of 40A and a repetitive peak reverse voltage of 120V. Common package options include TO-220 and similar through-hole types designed for effective heat dissipation. Its low forward voltage characteristic minimizes power losses, improving overall efficiency in power supply and converter designs. Fast switching reduces switching losses and can allow for smaller and more cost-effective components. Adequate thermal management is essential for maintaining reliable operation at higher current levels.

Always refer to the manufacturer's datasheet for complete specifications, including maximum reverse leakage current, operating temperature range, and specific package dimensions, before using this component in an application. The device is intended for robust performance within its specified operating parameters.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess