EN
  • EN
  • DE

ATCL-10-8-SS

Part No ATCL-10-8-SS
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 5/8" STAINLESS THREADED COLLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Shaft Collar
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 1144432-ATCL-10-8-SS
Ultra Librarian 3D Model Ultra Librarian ATCL-10-8-SS CAD Model

Description

The 1144432-ATCL-10-8-SS is a shaft collar used in structural and motion hardware applications.

  • Application: Structural and Motion Hardware
  • Type: Shaft Collar
  • Packaging: Bag
  • Product Status: Active
  • Manufacturer: Ruland Manufacturing
  • Material: Stainless Steel
  • Standard Package: 1 Piece
  • REACH: Unaffected
  • ECCN: EAR99
  • Approvals: cUL, TUV, UL

You May Also Be Interested in

Elesa USA Corporation
RE.FF, INJECTED POLYURETHANE CAS
Need more? Email Us
Pololu Corporation
BLACK ROMI CHASSIS CASTER KIT
Lowest to $0.4681
Pololu Corporation
POLOLU WHEEL FOR STANDARD SERVO
Lowest to $1.5003
Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Ruland Manufacturing
11 MM JAW COUPLING HUB
Need more? Email Us
Schmidt Kupplung
11 MM CONTROLFLEX COUPLING HUB
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us
Elesa USA Corporation
MSM-F, CLAMPS FOR CONNECTING PLA
Need more? Email Us
Pololu Corporation
RED ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess