EN
  • EN
  • DE

ENSP35-8-SS

Part No ENSP35-8-SS
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 1/2" STAINLESS SHAFT COLLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Shaft Collar
Specifications 1.378" (35.00mm) Outer Diameter x 0.315" (8.00mm) Width
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 896931-ENSP35-8-SS
Ultra Librarian 3D Model Ultra Librarian ENSP35-8-SS CAD Model

Description

The Ruland Manufacturing Shaft Collar is a high-quality hardware accessory suitable for structural and motion applications.

  • Outer Diameter: 1.378" (35.00mm)
  • Width: 0.315" (8.00mm)
  • Sold As: Individually
  • Package: Bag
  • Series: ENSP35-8-SS
  • Manufacturer: Ruland Manufacturing
  • Product Status: Active
  • REACH Status: Unaffected
  • ECCN: EAR99
  • MSL Level: Not applicable

You May Also Be Interested in

Ruland Manufacturing
25MMX25MM STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
SCOOTER/SKATE WHL 144X29MM BLACK
Need more? Email Us
Ruland Manufacturing
8 MM X 6 MM DISC COUPLING
Need more? Email Us
SparkFun Electronics
ALUMINUM CHANNEL 18"
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Ruland Manufacturing
5/8"X1/2" STEEL RIGID COUPLING
Need more? Email Us
Pololu Corporation
RED ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us
Pololu Corporation
22T TRACK SET - RED
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR MICRO SERVO SPL
Lowest to $0.5841

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess