EN
  • EN
  • DE

RY8336

Part No RY8336
Manufacturer RYCHIP Semiconductor Inc.
Catalog DC DC Converters
Description Step-down type 500kHz Adjustable 3A ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package ESOP-8
Operating Temperature -40℃~+85℃
Function Step-down type
Frequency - Switching 500kHz
Number of Outputs 1
Features Cycle-by-cycle current limiting;Hiccup current limiting;Overcurrent Protection;Light load efficient mode
Output Type Adjustable
Topology Buck
Operating Voltage 4.5V~30V
Switch Tube (Built-In/External) Built-in
Output Current 3A
Quiescent Current 600uA
Ultra Librarian 3D Model Ultra Librarian RY8336 CAD Model

Description

Product Overview

The 0402CS-2N0XJLY is an industry-leading choice for projects needing both efficiency and miniaturization. Its 0402 package design is synonymous with high performance and ease of integration for high-frequency applications.

Features and Benefits

  • Extremely compact 0402 package for optimized PCB design.
  • Exceptional frequency performance attributes.
  • Reduced energy loss due to its low DC resistance.
  • Compliance with RoHS for a greener footprint.

Applications

  • High-speed data communication
  • Network equipment
  • Industrial automation
  • Smart home applications
  • Robotics

For engineers seeking reliability and excellence, the 0402CS-2N0XJLY provides unparalleled performance in a tiny package.

You May Also Be Interested in

Polytronics Technology Corp
DC DC CONVERTER 5V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 990MW
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-24V 60W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 9V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 3.3V 40W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess