Products specifications Report Issue?

Connector Type Plug
Gender Female
Industry Recognized Mating Diameter 1.70mm ID (0.067"), 4.75mm OD (0.187") EIAJ-3
Actual Diameter 0.067" (1.70mm ID), 0.187" (4.75mm OD)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Shielding Unshielded
Features Strain Relief
Insulation Color Yellow
Voltage - Rated 24VDC
Current Rating (Amps) 5 A
Mating Length/Depth 0.374" (9.50mm)
Temperature Range - Operating 0°C ~ 40°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633446-PP-014
Ultra Librarian 3D Model Ultra Librarian PP-014 CAD Model

You May Also Be Interested in

CUI Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Conn DC Power Jack RCP 2 POS Solder RA Thru-Hole 3 Terminal 1 Port
Lowest to $0.5910
ECAD model for PJ-002B
Hubbell Wiring Device-Kellems
Connector, Power Entry, Plug, 15A
Need more? Email Us
ECAD model for HBL61CM64
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
ECAD model for KLDX-SMT2-0202-ATR
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
ECAD model for KLDX-SMT-0202-APTR
XKB Connection
Power Barrel Connector Jack 2.5mm ID 6.5mm OD Through Hole, Right Angle
Lowest to $0.2201
ECAD model for DC-005-5A-2.5
Shouhan Science and Technology Co., Ltd.
Power Barrel Connector Jack 2mm ID 6.3mm OD Through Hole, Right Angle
Lowest to $0.0406
ECAD model for DC005
Switchcraft Inc.
CONN POWER JACK SOLDER EYELET
Need more? Email Us
ECAD model for PC722A
CUI Inc.
CONN PWR JACK 2X5.5MM SOLDER / DC POWER JACK
Lowest to $1.5275
ECAD model for PJ-002AH-SMT-TR
CUI Inc.
CONN PWR JACK 0.7X2.35MM SOLDER / Power Barrel Connector Jack 0.70mm ID (0.028"), 2.35mm OD (0.093") EIAJ-1 Through Hole, Right Angle
Need more? Email Us
ECAD model for PJ-022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention