EN
  • EN
  • DE

STS2301A

Part No STS2301A
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348225-STS2301A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS2301A CAD Model

Description

The STS2301A is a P-Channel Enhancement Mode MOSFET from SamHop Microelectronics, an improved version of the STS2301. It's designed for power management applications needing low on-resistance and rapid switching. Common uses include portable devices, load switching, and power inverters.

Applications

  • Smartphones and Tablets: Ideal for power management within mobile devices.
  • Laptops: Used in power regulation and switching circuits.
  • DC-DC Converters: Efficiently converts DC voltage levels.
  • Battery Management Systems: Protects and manages battery charge/discharge cycles.
  • Load Switching: Controls power distribution to various loads.

Features

  • P-Channel Enhancement Mode: Simplifies gate drive and circuit design.
  • Lower On-Resistance (RDS(on)): Compared to STS2301, reduces power loss.
  • Fast Switching Speed: Improves efficiency in high-frequency applications.
  • Logic Level Gate Drive: Compatible with low-voltage logic.
  • Small SOT-23 Package: Enables compact PCB layouts.
  • High Current Capability: Handles significant current loads.

Benefits

  • Increased Efficiency: Lower RDS(on) minimizes power dissipation and heat.
  • Smaller Footprint: The SOT-23 package saves board space.
  • Simpler Design: P-Channel simplifies drive requirements.
  • Enhanced Performance: Improved RDS(on) and switching characteristics over STS2301.
  • Longer Battery Life: Lower power loss extends battery runtime in portable devices.

Additional Details

The STS2301A is typically available in a SOT-23 surface-mount package. Gate threshold voltage is controlled for reliable operation with logic levels. Thermal resistance must be considered in high-power designs; heat sinking might be required. Datasheets and application notes provide details on electrical characteristics, thermal performance, and recommended operating conditions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess