Products specifications

Manufacturer SamHop
Win Source Part Number 1262006-STS2307A
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS2307A CAD Model

Description

The STS2307A is a P-channel MOSFET transistor manufactured by SamHop.

  • Supply and Demand Status: Currently balanced
  • Applications: Power amplifiers, switching regulators, and DC-DC converters
  • Maximum Voltage Rating: -60V
  • Continuous Drain Current: -4A
  • Features: Low on-resistance
  • Benefits: Low power dissipation and high efficiency

You May Also Be Interested in

Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.3506
ECAD model for SPP9435
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $19.3512
ECAD model for SY10EP11UZG
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention