EN
  • EN
  • DE

STU426S

Part No STU426S
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Logic Level E nhancement Mode F ield E ffect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348594-STU426S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STU426S CAD Model

Description

The SamHop STU426S is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This diode offers robust protection in a compact package, making it suitable for a wide range of applications.

Applications:

  • Protection of I/O interfaces
  • Mobile phones
  • Portable devices
  • Data lines
  • Microcontroller protection
  • Security systems

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Compact package
  • High surge capability
  • RoHS compliant

Benefits:

  • Enhanced system reliability
  • Reduced downtime due to surge-related failures
  • Improved product lifespan
  • Compliance with regulatory standards
  • Cost-effective surge protection solution

Additional Details:

The STU426S features a low clamping voltage, which ensures that the voltage seen by the protected circuitry remains within safe limits during a surge event. Its fast response time allows it to react quickly to transient events, diverting the surge current away from the sensitive components. The low capacitance of the diode minimizes signal degradation, making it suitable for high-speed data lines. The device comes in a small surface-mount package, facilitating easy integration into densely populated circuit boards. It's designed to withstand multiple ESD strikes and surge events without degradation in performance. Its construction and materials are compliant with RoHS environmental standards. The specific clamping voltage, capacitance, and surge current ratings are typically available in the product datasheet provided by SamHop.

It is commonly used for protection of various ports in electronics where ESD or surge events are possible, such as USB ports, HDMI ports, and antenna interfaces. The STU426S offers a balance of performance, size, and cost, making it a popular choice for surge protection in many electronic devices. Datasheets should be consulted for specific electrical characteristics and absolute maximum ratings to ensure proper application.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess