The NXP LPC9WG75FBD144 is a high-performance microcontroller designed for a wide range of applications. This powerful MCU is part of NXP's LPC9000 series, known for their exceptional efficiency, versatility, and integration of advanced features. It is particularly well-suited for industrial control, automotive, and IoT applications where reliability and processing power are crucial.
Key Features:
- Core: The LPC9WG75FBD144 is built around a robust ARM Cortex-M4 core, which operates at speeds up to 150 MHz, providing ample computational power for demanding tasks. The core also includes a Floating-Point Unit (FPU) for efficient handling of complex mathematical computations.
- Memory: It comes with generous memory resources, including 1MB of on-chip flash memory and 136KB of SRAM, ensuring smooth operation and sufficient space for application code and data storage.
- Communication Interfaces: This MCU is equipped with a rich set of communication interfaces, such as multiple SPI, I2C, USART, and CAN interfaces, enabling it to handle various communication protocols and connect with other devices seamlessly.
- GPIOs: A vast array of General-Purpose Input/Output (GPIO) pins are available, providing flexibility in peripheral connections and system expansions.
- Analog Features: The LPC9WG75FBD144 includes advanced analog features like multiple ADC channels and DACs, which are crucial for processing analog signals in real-time applications.
- Timers and PWM: It also features multiple timers, PWM channels, and other timing peripherals that support a wide range of timing-related functions.
- Package: The package is a 144-pin LQFP (Low-profile Quad Flat Package), which offers a compact footprint while still providing ample I/O for complex circuit designs.
Advanced Integration:
With its integrated hardware cryptography support, the LPC9WG75FBD144 ensures secure data communication, which is essential for today's connected devices. It also includes a unique ID for each chip, facilitating secure device authentication.
Development Support:
NXP provides comprehensive development support for the LPC9WG75FBD144, including a suite of software tools, libraries, and real-time operating system (RTOS) support. This ecosystem simplifies the development process, from initial prototyping to final product deployment.