EN
  • EN
  • DE

STU601S

Part No STU601S
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348601-STU601S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STU601S CAD Model

Description

The SamHop STU601S is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from damage caused by voltage transients, such as those generated by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This device provides a fast and reliable means of diverting excess voltage away from protected circuits, enhancing system reliability and extending product lifespan.

Applications:

  • Protection of I/O lines
  • Protection of data lines
  • Mobile phones and smartphones
  • Portable devices
  • Microcontroller protection
  • Consumer electronics

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small surface mount package
  • High surge capability
  • RoHS compliant

Benefits:

  • Improved system reliability
  • Reduced downtime due to surge related failures
  • Extended product lifespan
  • Compliance with environmental standards
  • Cost-effective surge protection

Additional Details:

The STU601S features a low clamping voltage, which ensures the voltage experienced by protected components remains within safe limits during transient events. Its fast response time allows it to quickly react to voltage spikes, diverting the excess current before damage can occur. The low capacitance is important for preserving signal integrity, particularly in high-speed data lines. It is packaged in a small surface mount package, allowing for easy integration into compact electronic designs. The high surge capability allows it to withstand multiple ESD events. The specific clamping voltage, capacitance, and surge current ratings will be detailed in the product datasheet from SamHop.

This TVS diode is frequently used to protect sensitive electronics in a variety of applications. It is particularly effective for safeguarding I/O ports, data lines, and power lines in portable devices. The STU601S offers a robust and cost-effective solution for enhancing the reliability and longevity of electronic products.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1213 $58.2240
1,165+ $0.0993 $115.6845
1,790+ $0.0970 $173.6300
2,470+ $0.0936 $231.1920
3,210+ $0.0901 $289.2210
4,290+ $0.0809 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess