EN
  • EN
  • DE

108465\256MB\32Mx8\8C\G4

Part No 108465\256MB\32Mx8\8C\G4
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 32Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952069-108465\256MB\32Mx8\8C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 108465\256MB\32Mx8\8C\G4 CAD Model

Description

The Samsung 108465 256MB Memory Module is a small-capacity SDRAM (Synchronous Dynamic Random-Access Memory) module designed for older computer systems and embedded applications. This module features a 32Mx8 configuration, meaning it is organized as 32 million words of 8 bits each. The module uses an 8C chip revision and G4 manufacturing process. While relatively small by modern standards, it served as a common memory solution for systems requiring a compact and efficient memory solution in its era.

Applications:

  • Legacy Computer Systems: Upgrading or repairing older desktop computers and laptops.
  • Embedded Systems: Use in industrial control systems, networking devices, and other embedded applications requiring a small memory footprint.
  • Thin Clients: Providing memory for basic computing tasks in thin client devices.
  • Industrial PCs: Supporting real-time data acquisition and control in industrial environments.
  • Legacy Networking Equipment: Integrating into older routers, switches, and other networking hardware.

Features:

  • 256MB Capacity: Suitable for basic computing tasks and embedded applications with limited memory requirements.
  • 32Mx8 Configuration: Organizes memory for efficient data access.
  • SDRAM Technology: Provides synchronized data transfer for improved performance compared to older memory types.
  • 8C Chip Revision: Indicates a specific revision of the memory chip, potentially affecting performance or compatibility.
  • Compact Form Factor: Designed to fit into standard memory slots in compatible systems.

Benefits:

  • Cost-Effective Solution: Provides a low-cost memory upgrade option for older systems.
  • Improved Performance: SDRAM technology offers faster data access compared to older memory types.
  • Easy Installation: Standard form factor allows for simple installation into compatible systems.
  • Reliable Performance: Samsung is a reputable memory manufacturer known for producing reliable products.
  • Backward Compatibility: Compatible with systems designed for SDRAM memory modules.

Additional Details:

This 256MB SDRAM module typically operates at a voltage of 3.3V. The module's speed is generally rated in MHz, depending on the specific SDRAM standard it adheres to (e.g., PC100, PC133). The operating temperature range is typically between 0°C to +70°C. The module complies with JEDEC standards for SDRAM memory modules. The module is constructed with high-quality components to ensure reliability and longevity. The gold-plated contacts provide excellent electrical connection and corrosion resistance. The PCB (Printed Circuit Board) is designed to minimize signal interference and ensure stable operation. The module is typically packaged in anti-static packaging to prevent damage during shipping and handling.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess