The TLP388(GB-TPL,E(T is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. This photocoupler provides electrical isolation between input and output circuits, making it suitable for applications where safety and noise immunity are critical. It is commonly used in industrial equipment, power supplies, and communication systems.
Applications
- Industrial control systems
- Power supplies
- Communication interfaces (e.g., RS-485, CAN)
- Inverter control
- Programmable Logic Controllers (PLCs)
Features
- High-speed data transmission
- High isolation voltage
- Low input current
- Compact package
- RoHS compliant
Benefits
- Provides electrical isolation to protect sensitive circuits from high voltages and noise.
- Enables reliable data transmission in noisy environments.
- Reduces power consumption.
- Space-saving design for compact devices.
- Compliant with environmental standards.
Technical Specifications
The TLP388(GB-TPL,E(T features a high isolation voltage, typically around 3750 Vrms. The data transmission rate is high, enabling fast communication. The input current is low, minimizing power consumption. The package is a small SO6 package. The operating temperature range is typically -55°C to +110°C.