EN
  • EN
  • DE

275464\2GB\256Mx8\8C\9

Part No 275464\2GB\256Mx8\8C\9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948877-275464\2GB\256Mx8\8C\9
Series *
Ultra Librarian 3D Model Ultra Librarian 275464\2GB\256Mx8\8C\9 CAD Model

Description

The Samsung 275464 2GB memory module is designed to provide temporary data storage for computing systems. This module features a 2GB capacity and a 256Mx8 organization, which means that it uses memory chips organized in a specific structure to allow for efficient data access and retrieval. The \8C\9 likely refers to timing or other performance characteristics.

Applications:

  • Desktop Computers: Used as system memory (RAM) for running operating systems and applications.
  • Laptop Computers: Integrated into laptops as system memory.
  • Embedded Systems: Can be incorporated into embedded systems that require a moderate amount of RAM.

Features:

  • 2GB Capacity: Offers a sufficient amount of temporary storage for applications and data.
  • 256Mx8 Organization: A common memory organization that balances density and data access width.
  • Standard Interface: Designed to use a standard memory interface for compatibility with various systems.
  • DRAM Technology: Built upon DRAM for rapid read and write operations.

Benefits:

  • Improved System Performance: Allows the system to handle larger datasets and multitasking more effectively.
  • Enhanced Application Performance: Provides sufficient memory for applications to run smoothly, reducing lag and improving overall performance.
  • Increased Multitasking: Enables users to run multiple applications concurrently without significant performance degradation.

Additional Details:

While the specific memory type (e.g., DDR, DDR2, DDR3, DDR4) is not specified, it is critical to verify the memory type before installation to ensure compatibility with the motherboard. Proper handling is essential to avoid static electricity damage. Installation typically involves inserting the module into the memory slot, ensuring correct orientation and secure latching. Pay close attention to the notch on the module and the corresponding key on the slot to prevent incorrect insertion.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess