The CL10B103KBNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. This capacitor is widely used in electronic circuits for various purposes, including decoupling, bypass, filtering, and energy storage. Its small size and high capacitance value make it suitable for a wide range of applications.
Applications
- Mobile phones and tablets
- Laptop computers
- Consumer electronics
- Power supplies
- Automotive electronics
- Industrial control systems
- Medical equipment
- IoT (Internet of Things) devices
Features
- Case Size: 0603 (1.6mm x 0.8mm)
- Capacitance: 10nF (103)
- Voltage Rating: 50V
- Tolerance: ±10%
- Dielectric Material: X7R
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
Benefits
- Small size allows for high-density circuit designs
- Stable capacitance over temperature variations (X7R dielectric)
- Reliable performance in harsh environments
- Reduces noise and interference in electronic circuits
- Extended operating temperature range
- Environmentally friendly
Technical Specifications
The CL10B103KBNC features a 0603 case size, making it ideal for surface mount technology (SMT) assembly. The X7R dielectric offers stable performance within a temperature range of -55°C to +125°C, with a capacitance change of ±15%. It is rated for 50V, ensuring reliable operation in various circuits. The capacitor's small equivalent series resistance (ESR) and equivalent series inductance (ESL) contribute to its excellent high-frequency performance.
Important Considerations: Proper soldering techniques should be used to avoid thermal shock. The capacitor should be stored in a dry environment to prevent moisture absorption. Refer to the manufacturer's datasheet for complete specifications, application guidelines, and soldering recommendations.