EN
  • EN
  • DE

CL21B105KAF4PDF

Part No CL21B105KAF4PDF
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+Rohs
Reference case SMD
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 722974-CL21B105KAF4PDF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL21B105KAF4PDF CAD Model

Description

The CL21B105KAF4PDF is a ceramic capacitor manufactured by Samsung. It is a multilayer ceramic capacitor (MLCC) designed for a variety of general-purpose applications in electronic circuits. MLCCs are known for their small size, high capacitance values, and reliable performance, making them essential components in modern electronics.

Applications:

  • Mobile Phones
  • Smartphones
  • Tablets
  • Laptops
  • General electronic circuits
  • Power supplies

Features:

  • Capacitance: 1.0 µF
  • Voltage Rating: 25V
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Dielectric Material: X7R
  • Tolerance: ±10%
  • Surface Mount Technology (SMT)

Benefits:

  • Stable performance over temperature variations
  • Compact size for high-density PCB designs
  • High capacitance value in a small form factor
  • Reliable operation in diverse electronic circuits
  • Cost-effective solution for decoupling and filtering

Additional Details:

The CL21B105KAF4PDF capacitor features a capacitance of 1.0 µF with a tolerance of ±10%. It has a voltage rating of 25V. The X7R dielectric provides stable capacitance characteristics over a wide temperature range (-55°C to +125°C). Its 0805 case size makes it suitable for automated surface mount assembly. This capacitor is ideal for decoupling power rails, filtering noise, and general-purpose capacitance requirements in various electronic devices. Due to its stable performance and compact size, it is a popular choice for many applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess