EN
  • EN
  • DE

CL31A226LOHNNNE

Part No CL31A226LOHNNNE
Manufacturer Samsung
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22 µF
Mounting SMD (SMT)
Case / Package 1206
Dielectric X5R
Voltage Rating (DC) 16 V
Win Source Part Number 1052279-CL31A226LOHNNNE
Categories Ceramic Capacitors
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31A226LOHNNNE CAD Model

Description

The CL31A226LOHNNNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for general-purpose applications requiring high capacitance in a small form factor, commonly used for decoupling, bypassing, and filtering.

Applications

  • Decoupling in power rails.
  • Bypassing noise in signal lines.
  • Filtering in analog circuits.
  • General-purpose capacitance in electronic circuits.

Features

  • Multilayer Ceramic Construction: Provides high volumetric efficiency.
  • Stable Capacitance: Offers consistent performance across varying temperatures and voltages.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • Small Form Factor: Suitable for high-density PCB designs.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and ripple in power and signal lines.
  • Stable Power Supply: Ensures a stable voltage source for sensitive components.
  • Reliable Operation: Provides consistent performance over a wide range of operating conditions.
  • Compact Design: Enables the creation of smaller and more efficient electronic devices.

Specifications

Typical specifications include:

  • Capacitance: 22 uF
  • Voltage Rating: 6.3V
  • Tolerance: ±15%
  • Temperature Coefficient: X5R (-55°C to +85°C, ±15%)
  • Case Size: 1206 (3.2mm x 1.6mm)

The CL31A226LOHNNNE is a dependable choice for general-purpose capacitance needs in a compact package.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0396
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess