EN
  • EN
  • DE

CL32A106M0M0JNNWE

Part No CL32A106M0M0JNNWE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820538-CL32A106M0M0JNNWE
Ultra Librarian 3D Model Ultra Librarian CL32A106M0M0JNNWE CAD Model

Description

The CL32A106M0M0JNNWE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It serves as a passive electronic component designed to store energy electrostatically. MLCCs are known for their compact size, high capacitance capabilities, and reliable performance, making them suitable for numerous applications.

Applications

  • Bypass Capacitors: Used to decouple noise from power supply lines, ensuring stable voltage levels for sensitive electronic circuits.
  • Smoothing Capacitors: Employed in power supplies to minimize ripple voltage and provide a cleaner DC output.
  • Filtering Capacitors: Integrated into filter circuits to attenuate unwanted frequencies in electronic signals.
  • Timing Circuits: Utilized in timing circuits for applications like oscillators and timers.
  • DC Blocking: Blocks DC signals while allowing AC signals to pass through in various circuit configurations.

Features

  • Compact Size: Small physical dimensions suitable for high-density circuit board designs.
  • High Capacitance Value: Offers a relatively high capacitance value for its size, enabling efficient energy storage.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss, resulting in improved circuit performance.
  • Stable Performance: Provides stable capacitance and impedance characteristics over a broad range of temperatures and frequencies.
  • High Reliability: Designed for long-term reliability in various operating environments.

Benefits

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, leading to more stable and reliable circuit operation.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference, resulting in improved signal quality.
  • Efficient Power Delivery: Enables efficient energy storage and delivery, optimizing power supply performance.
  • Reduced Component Count: Can replace multiple discrete components, simplifying circuit design and reducing board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for decoupling, filtering, and energy storage in electronic circuits.

Additional Details

The CL32A106M0M0JNNWE is typically constructed using ceramic dielectric materials and metal electrodes. It is available in a surface-mount package, facilitating automated assembly. For specific capacitance values, voltage ratings, temperature coefficients, and other electrical characteristics, refer to the manufacturer's datasheet. It's essential to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess