EN
  • EN
  • DE

K4A4G165WD-BIRC

Part No K4A4G165WD-BIRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940389-K4A4G165WD-BIRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G165WD-BIRC CAD Model

Description

The Samsung K4A4G165WD-BIRC is a high-performance 4Gb (Gigabit) DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for a wide range of applications requiring high bandwidth and low power consumption. This particular chip is organized as 256M x 16, meaning it has 256 million memory locations each storing 16 bits of data. It adheres to the DDR4 standard, offering significant improvements over previous generations of DRAM technology.

Applications

  • Desktop and Laptop Computers: Used in main memory modules to provide fast data access for applications and operating systems.
  • Servers: Provides high-density and high-speed memory for demanding server workloads.
  • Workstations: Enables complex calculations and data processing in professional workstations.
  • Networking Equipment: Used in routers, switches, and other networking devices to buffer and process data packets.
  • Embedded Systems: Found in high-performance embedded systems requiring large amounts of memory, such as industrial computers and advanced control systems.

Features

  • High Bandwidth: DDR4 technology provides significantly higher data transfer rates compared to DDR3.
  • Low Power Consumption: Operates at a lower voltage, resulting in reduced power consumption and heat generation.
  • High Density: 4Gb capacity allows for creating high-capacity memory modules.
  • Improved Reliability: Incorporates advanced error correction and detection mechanisms.
  • 16-bit Data Width: Organized as 256M x 16, enabling efficient data transfer.

Benefits

  • Increased System Performance: Faster data access leads to improved application responsiveness and overall system performance.
  • Reduced Power Costs: Lower power consumption translates to lower energy bills and reduced environmental impact.
  • Higher System Density: Enables the creation of smaller and more powerful systems.
  • Improved System Stability: Error correction features enhance system reliability and prevent data corruption.
  • Enhanced Multitasking: Allows for running multiple applications simultaneously without performance degradation.

Additional Details

The K4A4G165WD-BIRC operates at a specific voltage level as defined by the DDR4 standard. It is typically packaged in a FBGA (Fine-pitch Ball Grid Array) for surface mounting on PCBs. Refer to the Samsung datasheet for detailed timing specifications, voltage requirements, and thermal characteristics.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess