EN
  • EN
  • DE

K4A8G045WB-BCTD

Part No K4A8G045WB-BCTD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940214-K4A8G045WB-BCTD
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G045WB-BCTD CAD Model

Description

The Samsung K4A8G045WB-BCTD is an 8Gb (Gigabit) DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance computing applications. Organized as 512M x 16, it provides a large memory capacity with a 16-bit data width. Compliant with the DDR4 standard, it offers significant improvements in speed and power efficiency compared to previous generations of DRAM.

Applications

  • High-End Desktop PCs: Used in high-performance desktops for gaming, content creation, and other demanding tasks.
  • Servers and Data Centers: Provides large, fast memory for server applications, virtual machines, and databases.
  • Workstations: Enables memory-intensive applications in professional workstations for engineering, design, and scientific computing.
  • High-Performance Laptops: Found in gaming laptops and high-end mobile workstations requiring significant memory capacity.
  • Networking Infrastructure: Used in high-speed network devices, such as routers and switches.

Features

  • High Capacity: 8Gb density allows for building large memory modules.
  • High Speed: DDR4 technology supports high data transfer rates for faster system performance.
  • Low Voltage Operation: Operates at a low voltage for reduced power consumption and heat generation.
  • 512M x 16 Organization: Provides efficient data access with a 16-bit data width.
  • Advanced Error Correction: Enhances data integrity and system reliability.

Benefits

  • Improved System Responsiveness: Faster data access leads to quicker application loading times and smoother multitasking.
  • Reduced Power Consumption: Lower power consumption reduces energy costs and extends battery life in mobile devices.
  • Increased System Density: Enables the design of smaller and more powerful computing devices.
  • Enhanced Data Reliability: Error correction features minimize the risk of data corruption.
  • Optimized for Demanding Applications: Provides the memory capacity and speed required for complex software and workloads.

Additional Details

The K4A8G045WB-BCTD is typically packaged in a FBGA (Fine-pitch Ball Grid Array) for surface mounting. Detailed specifications, including timing parameters, voltage requirements, and thermal characteristics, can be found in the Samsung datasheet for this specific part number.

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess