EN
  • EN
  • DE

K4ABG165WA-MCTD

Part No K4ABG165WA-MCTD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 2Gx16 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940086-K4ABG165WA-MCTD
Series *
Ultra Librarian 3D Model Ultra Librarian K4ABG165WA-MCTD CAD Model

Description

The K4ABG165WA-MCTD is a DDR4 SDRAM component manufactured by Samsung. This memory chip is designed for use in a variety of applications requiring high-speed and efficient memory. DDR4 SDRAM offers improved performance, higher bandwidth, and lower power consumption compared to previous generations of DRAM. It is commonly found in devices ranging from desktop computers to servers.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming PCs
  • Embedded Systems

Features

  • DDR4 Technology: Conforms to the DDR4 standard, providing enhanced speed and efficiency.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Large Capacity: Offers a substantial memory capacity for multitasking and resource-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation under various conditions.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Multitasking: Enables seamless execution of multiple applications simultaneously.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Optimized Gaming Experience: Delivers smoother frame rates and reduced latency for immersive gaming.
  • Expanded Memory Capacity: Accommodates large datasets and complex software applications.

Additional Details

The K4ABG165WA-MCTD is engineered to meet the rigorous requirements of modern computing environments. Its combination of high speed, low power consumption, and large capacity makes it a suitable choice for a wide range of applications. It is important to consult the official Samsung datasheet for detailed technical specifications, including clock speeds, timings, and voltage requirements, to ensure proper integration and optimal performance within the target system. The chip's reliable operation ensures consistent performance, making it a dependable component in memory-intensive applications. DDR4 technology helps to improve the overall system efficiency and performance, making it a valuable addition to any high-performance computing environment.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess