EN
  • EN
  • DE

K4B2G0446B-HCH9

Part No K4B2G0446B-HCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941192-K4B2G0446B-HCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0446B-HCH9 CAD Model

Description

The K4B2G0446B-HCH9 is a 2Gb DDR3 SDRAM component manufactured by Samsung. This memory chip is designed for a variety of applications requiring high-speed and low-power operation. It’s commonly found in devices needing efficient memory solutions, such as mobile devices and embedded systems.

Applications:

  • Mobile Devices: Smartphones and tablets utilize this DRAM for application processing and data storage.
  • Embedded Systems: Used in various embedded systems, including industrial control and automation.
  • Networking Equipment: Employed in routers and switches for buffering and forwarding data packets.
  • Consumer Electronics: Found in devices like smart TVs, set-top boxes, and gaming consoles.
  • Automotive Systems: Integrated into infotainment systems and advanced driver-assistance systems (ADAS).

Features:

  • 2Gb Density: Provides ample memory capacity for a wide range of applications.
  • DDR3 Technology: Leverages DDR3 architecture for efficient data transfer and low power consumption.
  • High Speed: Delivers fast data access and processing capabilities.
  • Low Power: Operates at low voltage, making it suitable for battery-powered devices.
  • Pb-Free and RoHS Compliant: Environmentally friendly and compliant with international standards.

Benefits:

  • Enhanced System Performance: Improves the overall speed and responsiveness of devices.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased Data Throughput: Enables faster data transfer rates for improved productivity.
  • Reliable Operation: Ensures stable performance in demanding operating conditions.
  • Compact Size: Allows for integration into small form-factor devices.

Additional Details:

The K4B2G0446B-HCH9 is designed to meet stringent quality standards and ensure compatibility with various platforms. Consult the manufacturer’s datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics. Proper handling and installation are essential to ensure optimal performance and longevity.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess