EN
  • EN
  • DE

K4B2G0846C-HCH8

Part No K4B2G0846C-HCH8
Manufacturer Samsung
Catalog DDR
Description DDR3-1066 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941204-K4B2G0846C-HCH8
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846C-HCH8 CAD Model

Description

The K4B2G0846C-HCH8 is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is designed for high-speed data access and is commonly used in various electronic devices requiring fast and efficient memory.

Applications

  • Desktop and Laptop Computers: Serves as main system memory for running applications and operating systems.
  • Gaming Consoles: Used as memory for game data, textures, and other assets.
  • Networking Devices: Implemented in routers, switches, and other networking equipment for packet buffering and processing.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory for data storage and processing.
  • Graphics Cards: Can be used as memory for storing textures and frame buffers in low to mid range graphics cards.

Features

  • 2Gb Density: Offers a storage capacity of 2 Gigabits.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • 8-bit Data Width: Features an 8-bit data width for efficient data handling.
  • Operating Frequency: Supports a specific operating frequency (consult datasheet for exact frequency) for optimized performance.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for mobile and energy-efficient devices.

Benefits

  • High-Speed Data Access: Enables fast data retrieval and storage, improving system performance.
  • Increased System Responsiveness: Reduces latency and improves overall system responsiveness.
  • Efficient Multitasking: Allows for smooth multitasking by providing ample memory for running multiple applications simultaneously.
  • Enhanced Gaming Experience: Delivers faster loading times and smoother gameplay in gaming applications.
  • Improved Network Performance: Enhances network performance by providing fast and reliable memory for packet processing.

Additional Details

The K4B2G0846C-HCH8 DDR3 SDRAM chip is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format for surface mounting on printed circuit boards. The exact operating frequency, voltage requirements, and timing specifications are critical and should be obtained from the official Samsung datasheet. Proper thermal management is essential to ensure reliable operation, particularly in high-performance applications. The 'HCH8' suffix often denotes specific speed grades or timings within the DDR3 specification. DDR3 memory is characterized by its high bandwidth and relatively low power consumption compared to earlier DDR generations. It is important to match the memory speed and timings with the system requirements for optimal performance and stability.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess