EN
  • EN
  • DE

K4B2G0846F-BCMA

Part No K4B2G0846F-BCMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941218-K4B2G0846F-BCMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846F-BCMA CAD Model

Description

The Samsung K4B2G0846F-BCMA is a high-performance 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. It's designed for applications demanding substantial memory bandwidth and efficient power consumption. This specific part is organized as 128M x 8, indicating a capacity of 2 Gigabits. It operates at standard DDR3 speeds and voltages, making it suitable for a wide range of applications.

Applications

  • Desktop and Laptop Computers: Used as main system memory.
  • Graphics Cards: Provides memory for texture storage and frame buffering.
  • Gaming Consoles: Supplies the memory needed for game execution and graphics rendering.
  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and routing tables.
  • Embedded Systems: Integrated into various embedded applications requiring high-speed memory.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer.
  • 2Gb Density: Offers a capacity of 2 Gigabits, suitable for various memory-intensive tasks.
  • Organization: Organized as 128M x 8, providing a specific data bus width.
  • Operating Speed: Operates at standard DDR3 speeds, typically ranging from 800MHz to 1600MHz or higher, depending on the specific configuration and timings.
  • Low Power Consumption: Designed for efficient power usage, contributing to energy savings.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Bandwidth: Provides high memory bandwidth for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices and lower operating costs in servers.
  • Enhanced Reliability: Ensures stable and reliable operation.
  • Compatibility: Compatible with a wide range of DDR3-supporting platforms.

Additional Details

The K4B2G0846F-BCMA supports standard DDR3 features such as prefetch, write leveling, and dynamic on-die termination (ODT). The specific speed grade (e.g., DDR3-1600) and timings (e.g., CL9) determine the actual performance characteristics. The component is typically available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9131 $75.6524
8+ $15.5186 $124.1488
12+ $15.0335 $180.4020
16+ $14.5484 $232.7744
21+ $14.0633 $295.3293
28+ $12.6091 $353.0548
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,732 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess