EN
  • EN
  • DE

K4B2G1646B-BCK0

Part No K4B2G1646B-BCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940516-K4B2G1646B-BCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646B-BCK0 CAD Model

Description

The Samsung K4B2G1646B-BCK0 is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. This specific part features a 128M x 16 organization, indicating a capacity of 2 Gigabits and a 16-bit data bus width. It is built to meet the demands of modern computing and embedded systems, offering a balance of speed, capacity, and power efficiency.

Applications

  • Desktop and Laptop Computers: Used as main system memory to support multitasking and demanding applications.
  • Graphics Cards: Provides memory for texture mapping, frame buffering, and other graphics processing tasks.
  • Gaming Consoles: Supports high-resolution graphics and fast loading times in gaming applications.
  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and fast data transfer.
  • Embedded Systems: Integrated into industrial control systems, automotive applications, and other embedded devices requiring reliable and high-speed memory.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer rates.
  • 2Gb Density: Offers a capacity of 2 Gigabits, suitable for a wide range of applications.
  • Organization: Organized as 128M x 16, providing a 16-bit data bus width.
  • Operating Speed: Operates at standard DDR3 speeds, ranging from 800MHz to 1600MHz or higher, depending on the specific grade and timings.
  • Low Power Consumption: Designed for efficient power usage, contributing to energy savings.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Bandwidth: Provides high memory bandwidth for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices and lower operating costs in servers.
  • Enhanced Reliability: Ensures stable and reliable operation.
  • Compatibility: Compatible with a wide range of DDR3-supporting platforms.

Additional Details

The K4B2G1646B-BCK0 supports standard DDR3 features such as prefetch, write leveling, and dynamic on-die termination (ODT). The specific speed grade (e.g., DDR3-1600) and timings (e.g., CL9) determine the actual performance characteristics. The component is typically available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess