EN
  • EN
  • DE

K4B2G1646B-HCF8

Part No K4B2G1646B-HCF8
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826576-K4B2G1646B-HCF8
Ultra Librarian 3D Model Ultra Librarian K4B2G1646B-HCF8 CAD Model

Description

The Samsung K4B2G1646B-HCF8 is a 2Gbit DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for high-bandwidth, low-power applications in various electronic devices. It offers improved performance compared to previous DDR generations and is commonly used in devices where memory capacity and power efficiency are crucial.

Applications

  • Desktop Computers: Provides system memory for running applications and operating systems.
  • Laptop Computers: Used in portable computers to enhance performance and multitasking capabilities.
  • Mobile Devices: Integrated into smartphones and tablets to support application memory and smooth operation.
  • Gaming Consoles: Provides memory for storing game assets and running game logic.
  • Embedded Systems: Used in various embedded applications requiring high-speed memory.

Features

  • DDR3 Technology: High-speed data transfer rates for improved system performance.
  • 2Gbit Density: Offers a larger memory capacity compared to 1Gbit DDR3 chips.
  • Low Power Consumption: Reduces energy usage for efficient operation.
  • High Bandwidth: Enables fast data transfer rates for improved system responsiveness.
  • x16 Organization: Memory cells organized in a 16-bit wide configuration.

Benefits

  • Improved Performance: Faster data transfer rates and increased memory capacity enhance application loading times and overall system responsiveness.
  • Lower Power Consumption: Reduces energy consumption, extending battery life in portable devices.
  • Increased Memory Capacity: Provides more memory for running multiple applications simultaneously and handling large datasets.
  • Enhanced Reliability: Samsung's memory products are designed for reliable and durable operation.
  • Wide Compatibility: Compatible with various systems and platforms supporting DDR3 memory.

Additional Details

The K4B2G1646B-HCF8 operates at a specified voltage (typically 1.5V) and adheres to JEDEC standards for DDR3 SDRAM. Refer to the official Samsung datasheet for detailed electrical characteristics, timing specifications, and operating conditions. The HCF8 likely refers to the speed grade and packaging specifications of this particular part.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess