EN
  • EN
  • DE

K4B2G1646D-BFMA

Part No K4B2G1646D-BFMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 128Mx16 FBGA (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941241-K4B2G1646D-BFMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646D-BFMA CAD Model

Description

The Samsung K4B2G1646D-BFMA is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. Manufactured by Samsung, a global leader in memory technology, this component is designed for applications requiring high-speed data transfer and efficient memory access. It provides a reliable and stable memory solution for a wide range of electronic devices.

Applications

  • Desktop Computers: Serves as system memory to enhance overall performance and multitasking.
  • Laptop Computers: Provides memory for portable computing, balancing performance and power efficiency.
  • Gaming Consoles: Supports high-resolution graphics and smooth gameplay in gaming applications.
  • Networking Equipment: Integrated into routers and switches for efficient data packet processing.
  • Embedded Systems: Used in embedded applications requiring real-time data processing.

Features

  • High-Speed Data Transfer: Utilizes DDR3 technology for rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, reducing energy costs and extending battery life.
  • High Density: Offers high memory capacity in a compact form factor.
  • Improved Bandwidth: Provides increased memory bandwidth compared to previous DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under various operating conditions.

Benefits

  • Enhanced System Performance: Increases overall system speed and responsiveness.
  • Reduced Energy Consumption: Low power design helps reduce energy consumption, lowering operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and faster loading times.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval.
  • Increased Multitasking Capabilities: Allows for efficient multitasking and handling of multiple applications.

Additional Details

For detailed technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature ranges, refer to the official Samsung datasheet for the K4B2G1646D-BFMA. Proper thermal management is essential to maintain stable operation and prevent overheating. Adherence to the specified operating conditions guarantees optimal performance and longevity of the memory component. Verify compatibility with the motherboard or system it is intended for.

You May Also Be Interested in

Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess