EN
  • EN
  • DE

K4B2G1646E-HCH9

Part No K4B2G1646E-HCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941246-K4B2G1646E-HCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646E-HCH9 CAD Model

Description

The Samsung K4B2G1646E-HCH9 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance computing and memory-intensive applications. Manufactured by Samsung, a leader in memory technology, this chip provides a balance of speed, capacity, and reliability.

Applications:

  • Desktop PCs: Serves as the primary system memory, enhancing overall performance and responsiveness for various applications.
  • Laptop Computers: Integrated to provide sufficient memory capacity for efficient multitasking and smooth operation of applications and operating systems.
  • Gaming Consoles: Used to support high-resolution graphics, complex game logic, and fast loading times, ensuring a seamless gaming experience.
  • Networking Devices: Employed in routers, switches, and other networking equipment to manage data traffic effectively and improve network performance.
  • Embedded Systems: Integrated into embedded systems requiring high-speed and reliable memory, such as industrial control systems and automotive electronics.

Features:

  • High-Speed Data Transfer: Delivers fast data transfer rates, significantly improving system responsiveness and application loading times.
  • Low Power Consumption: Operates at a reduced voltage, minimizing power consumption and heat generation, contributing to energy efficiency.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Density: Offers a large memory capacity in a compact package, maximizing space utilization and enabling higher performance in smaller devices.
  • Advanced Packaging: Employs advanced packaging techniques to ensure signal integrity, thermal management, and overall reliability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of computer systems, leading to faster application execution and smoother multitasking.
  • Increased Multitasking Capability: Allows users to run multiple applications simultaneously without experiencing significant performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay, faster loading times, and improved graphics rendering for a more immersive gaming experience.
  • Stable System Operation: Ensures reliable performance and reduces the risk of system crashes and data loss, enhancing overall system stability.
  • Extended Battery Life: Contributes to longer battery life in portable devices such as laptops and tablets by minimizing power consumption.

Additional Details:

The K4B2G1646E-HCH9 complies with the JEDEC standards for DDR3 SDRAM. Detailed technical specifications, including operating frequency, timings, and voltage requirements, can be found in the official Samsung datasheet for this part number. This memory chip is manufactured using high-quality materials and undergoes rigorous testing to ensure optimal performance and reliability under various operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess