EN
  • EN
  • DE

K4B4G0446E-BYK0

Part No K4B4G0446E-BYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 1Gx4 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940750-K4B4G0446E-BYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0446E-BYK0 CAD Model

Description

The Samsung K4B4G0446E-BYK0 is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component, designed for use in applications requiring high memory capacity and performance. This specific part is organized as 256M x 4, indicating a memory capacity of 4 Gigabits and a 4-bit data bus width. The 'E' in the part number often denotes a specific revision or improvement in the manufacturing process, potentially related to power consumption or speed.

Applications

  • Desktop and Laptop Computers: Used as main system memory, allowing for smoother multitasking and faster application loading.
  • Graphics Cards: Provides the necessary memory for frame buffering, texture mapping, and other graphics-intensive tasks.
  • Gaming Consoles: Supports high-resolution gaming by providing ample memory for game assets and rendering.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and routing tables.
  • Embedded Systems: Integrated into various embedded applications requiring high-speed and high-capacity memory, such as industrial control systems and automotive applications.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer rates.
  • 4Gb Density: Offers a capacity of 4 Gigabits, making it suitable for memory-intensive applications.
  • Organization: Organized as 256M x 4, providing a 4-bit data bus width.
  • Operating Speed: Operates at standard DDR3 speeds, typically ranging from 800MHz to 1600MHz or higher, depending on the specific grade and timings.
  • Low Power Consumption: Designed for efficient power usage, contributing to energy savings.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Memory Capacity: Provides ample memory for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices and lower operating costs in servers.
  • Enhanced Reliability: Ensures stable and reliable operation.
  • Compatibility: Compatible with a wide range of DDR3-supporting platforms.

Additional Details

The K4B4G0446E-BYK0 supports standard DDR3 features such as prefetch, write leveling, and dynamic on-die termination (ODT). The specific speed grade (e.g., DDR3-1600) and timings (e.g., CL9) determine the actual performance characteristics. The component is typically available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,751 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess