EN
  • EN
  • DE

K4B4G1646B-BCH9

Part No K4B4G1646B-BCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940783-K4B4G1646B-BCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646B-BCH9 CAD Model

Description

The Samsung K4B4G1646B-BCH9 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications that require efficient and high-speed memory solutions. As a product of Samsung, it benefits from their advanced manufacturing processes and rigorous quality control.

Applications

  • Desktop Computers: Utilized as primary system memory to improve application performance and multitasking.
  • Laptop Computers: Provides efficient memory for portable computing, ensuring power efficiency and reliable operation.
  • Graphics Cards: Functions as video memory to accelerate graphics rendering and enhance visual performance.
  • Networking Devices: Enhances data handling capabilities in routers, switches, and other network equipment.

Features

  • High Bandwidth: Delivers rapid data transfer rates, optimizing the overall system performance.
  • Low Voltage Operation: Operates at a low voltage, which conserves power and reduces heat generation.
  • High Density: Offers substantial memory capacity within a compact design.
  • DDR3 Compliance: Conforms to the DDR3 standard, ensuring broad compatibility and interoperability.

Benefits

  • Improved System Responsiveness: Faster memory access reduces loading times and enhances the overall speed of applications.
  • Energy Efficiency: Lower power consumption extends battery life in portable devices and reduces energy costs.
  • Enhanced Multitasking: Enables the simultaneous operation of multiple applications without compromising performance.
  • Reliable Performance: Samsung's quality control ensures consistent and dependable operation.

Additional Details

The K4B4G1646B-BCH9 DDR3 SDRAM chip is engineered to meet the demands of modern computing applications, offering a blend of performance, power efficiency, and reliability. It is crucial to consult the product datasheet for precise voltage, frequency, and timing specifications to ensure seamless integration and optimal functionality within the target system.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess