EN
  • EN
  • DE

K4B4G1646F-BCK0

Part No K4B4G1646F-BCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940809-K4B4G1646F-BCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646F-BCK0 CAD Model

Description

The Samsung K4B4G1646F-BCK0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is a memory chip designed for applications requiring a balance of performance, capacity, and energy efficiency. The part number indicates a 4Gb (Gigabit) density.

Applications

  • Mainstream PCs
  • Laptops
  • Networking equipment
  • Gaming consoles
  • Digital TVs
  • Embedded systems

Features

  • DDR3 Technology: Adheres to the DDR3 standard, offering improved performance and power efficiency over previous generations.
  • 4Gb Density: Provides a memory capacity of 4 Gigabits.
  • High Bandwidth: Enables fast data transfer rates, enhancing overall system performance.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V) for reduced power consumption.
  • Advanced Packaging: Utilizes advanced packaging techniques for improved thermal and electrical performance.

Benefits

  • Enhanced System Performance: Improves application responsiveness and reduces latency due to high data transfer speeds.
  • Increased Memory Capacity: Allows for the execution of reasonably memory-intensive applications and the handling of moderate datasets.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, leading to energy savings and longer battery life in portable devices.
  • Reliable Operation: Provides stable and reliable performance in demanding environments.

Technical Specifications

While specific parameters such as clock speeds, timings, and exact voltage levels may vary depending on the specific binning and configuration, typical DDR3 specifications apply. Please consult the manufacturer's datasheet for the precise specifications relevant to the K4B4G1646F-BCK0 part number.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess