EN
  • EN
  • DE

K4D263238M-QC40

Part No K4D263238M-QC40
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022683-K4D263238M-QC40
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4D263238M-QC40 CAD Model

Description

The K4D263238M-QC40 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This memory is designed for applications that demand fast data access and high bandwidth, such as graphics processing, high-speed computing, and data-intensive tasks. As an OEM part, it is intended to be integrated into various electronic devices and systems by manufacturers.

Applications

  • Graphics cards for desktops and laptops
  • Gaming consoles
  • Networking devices (routers, switches)
  • Embedded systems requiring high-speed memory
  • Industrial automation equipment

Features

  • High-speed synchronous operation
  • Double Data Rate (DDR) architecture for increased bandwidth
  • Low power consumption design
  • Compact form factor for space-constrained applications
  • JEDEC standard compliance for compatibility

Benefits

  • Improved system responsiveness and performance
  • Enhanced graphics rendering capabilities
  • Reduced energy consumption, extending battery life in portable devices
  • Smaller device footprint, enabling miniaturization
  • Seamless integration into existing systems

Technical Specifications

Specific technical details may vary based on the exact manufacturing batch and revision, but typical specifications for similar SDRAM modules include:

  • Memory Type: DDR SDRAM
  • Capacity: Likely 256Mbit (32MB), but may vary.
  • Data Rate: Up to 400MHz, but may vary.
  • Voltage: Typically 2.5V or 1.8V
  • Operating Temperature Range: Commercial (0°C to 70°C) or Industrial (-40°C to 85°C) grades available
  • Interface: Standard SDRAM interface
  • Package: FBGA (Fine-pitch Ball Grid Array) or similar

The K4D263238M-QC40 is engineered to meet the needs of demanding applications, offering a combination of performance, efficiency, and reliability. It serves as a crucial component in systems requiring rapid and dependable memory access.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess