EN
  • EN
  • DE

K4E6E304EC-EGCF

Part No K4E6E304EC-EGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 16Gb 178ball
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942973-K4E6E304EC-EGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K4E6E304EC-EGCF CAD Model

Description

The Samsung K4E6E304EC-EGCF is a high-performance LPDDR4 (Low Power Double Data Rate 4) SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for mobile applications. It offers a combination of high bandwidth and low power consumption, making it well-suited for devices such as smartphones, tablets, and other battery-powered electronics.

Applications:

  • Smartphones: Serves as the primary memory for running the operating system, applications, and handling multimedia tasks.
  • Tablets: Provides the necessary memory capacity and speed for running applications and displaying high-resolution content.
  • Mobile Computing Devices: Used in laptops and other portable computers where low power consumption and high performance are important.
  • Automotive Systems: Employed in infotainment systems and advanced driver-assistance systems (ADAS) requiring reliable and fast memory.

Features:

  • LPDDR4 Technology: Utilizes LPDDR4 technology for high-speed data transfer rates and reduced power consumption compared to previous LPDDR generations.
  • High Bandwidth: Offers significant memory bandwidth, enabling faster data access and improved system performance.
  • Low Power Consumption: Designed with low power operation in mind, maximizing battery life in mobile devices.
  • Compact Packaging: Comes in a compact package that is suitable for space-constrained applications.

Benefits:

  • Enhanced System Responsiveness: High bandwidth and fast data access lead to quicker application loading times and smoother multitasking.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices, improving user experience.
  • Improved Graphics Performance: High-speed memory enables better graphics rendering and smoother video playback.
  • Reliable Data Storage: Provides stable and reliable memory for storing and accessing critical data.

Additional Details:

The K4E6E304EC-EGCF typically features a 2Gb x16 or 4Gb x8 memory organization. It supports various power-saving modes to optimize energy efficiency. The chip is manufactured using advanced semiconductor process technology to ensure high performance and reliability. For detailed specifications, including operating voltage, timing characteristics, and package dimensions, refer to the official Samsung product datasheet.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5976 $60.7808
19+ $6.2347 $118.4593
29+ $6.0395 $175.1455
40+ $5.8443 $233.7720
52+ $5.6503 $293.8156
69+ $5.0658 $349.5402
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess