EN
  • EN
  • DE

K4G323222M-QC60

Part No K4G323222M-QC60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Samsung QFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066695-K4G323222M-QC60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4G323222M-QC60 CAD Model

Description

The Samsung K4G323222M-QC60 is a high-performance 2Gb (256M x 32) GDDR5 SDRAM (Graphics Double Data Rate 5 Synchronous Dynamic Random-Access Memory). It's designed for applications requiring high bandwidth and is commonly used in graphics cards, high-performance computing, and other memory-intensive applications.

Applications:

  • High-end Graphics Cards
  • Gaming Consoles
  • High-Performance Computing (HPC)
  • Professional Graphics Workstations
  • Data Centers (for specialized acceleration)

Features:

  • High Bandwidth: GDDR5 technology allows for significantly higher data transfer rates compared to DDR3 or DDR4.
  • 32-bit data bus: Provides wide memory access.
  • 2Gb Density: Offers a balance of capacity and performance.
  • Advanced Power Management: Designed to optimize power consumption.
  • JEDEC Standard Compliance: Ensures compatibility and interoperability.

Benefits:

  • Improved Graphics Performance: Enables smoother gameplay and faster rendering in graphics-intensive applications.
  • Enhanced System Responsiveness: Reduces latency and improves overall system performance.
  • Increased Memory Bandwidth: Allows for faster data processing and transfer.
  • Reliable Operation: Designed for stability and long-term reliability.
  • Lower Power Consumption: Optimizes power usage, which is critical for mobile and embedded applications.

This GDDR5 memory chip operates at high speeds and is designed to meet the demands of modern graphics processing units (GPUs) and other high-performance computing devices. It supports advanced features like write leveling and on-die termination (ODT) to improve signal integrity and performance. The K4G323222M-QC60 is built with Samsung's advanced manufacturing process to deliver a combination of performance, power efficiency, and reliability.

Technical Specifications:

  • Density: 2Gb (256M x 32)
  • Interface: GDDR5
  • Operating Frequency: Typically around 7 GHz effective
  • Power Supply: 1.5V
  • Package: FBGA

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess