EN
  • EN
  • DE

K4J52324KI-JC14

Part No K4J52324KI-JC14
Manufacturer Samsung
Catalog DDR
Description GDDR3 1.4Gb/s 16Mx32 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943897-K4J52324KI-JC14
Series *
Ultra Librarian 3D Model Ultra Librarian K4J52324KI-JC14 CAD Model

Description

The Samsung K4J52324KI-JC14 is a 2Gb (Gigabit) DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. It's designed for applications demanding higher memory bandwidth and capacity than DDR2, while maintaining reasonable power efficiency.

Applications:

  • Networking equipment (routers, switches, access points)
  • Smart TVs
  • Gaming consoles
  • Embedded systems with demanding memory requirements
  • Thin clients

Features:

  • 2Gb (256M x 8) memory organization: Provides a substantial amount of memory for complex applications.
  • DDR3 Interface: Supports significantly higher data transfer rates compared to DDR2.
  • 8 Banks
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal, maximizing bandwidth.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, crucial for high-speed operation.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Performance: Enables faster data access and processing compared to DDR2, leading to smoother operation.
  • Increased Bandwidth: Facilitates quicker data transfers for demanding applications.
  • Lower Power Consumption: DDR3 generally offers better power efficiency compared to DDR2.
  • Enhanced System Stability: Ensures reliable operation at high speeds.
  • Suitable for a wide range of applications: Well-suited for both consumer and industrial applications needing a balance of performance and power efficiency.

Additional Details:

The K4J52324KI-JC14 typically operates at 1.5V. The JC14 code specifies particular speed and timing characteristics. DDR3 memory offers a substantial performance boost over DDR2, making it ideal for applications requiring fast data processing and high bandwidth. It is a common choice for devices where performance and power consumption are both important considerations. The 'KI' likely represents a specific sub-variant with potentially optimized features.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess