EN
  • EN
  • DE

K4M561633G-RN75

Part No K4M561633G-RN75
Manufacturer Samsung
Catalog SD
Description Mobile SD 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944698-K4M561633G-RN75
Series *
Ultra Librarian 3D Model Ultra Librarian K4M561633G-RN75 CAD Model

Description

The Samsung K4M561633G-RN75 is a Mobile SDRAM (Synchronous Dynamic Random-Access Memory) chip, designed to provide efficient memory solutions for mobile devices. Manufactured by Samsung, this component is crucial for applications that demand low power consumption and high performance in compact form factors.

Applications:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Digital cameras
  • Other battery-powered mobile devices

Features

  • Low Power Consumption: Specifically designed to minimize power usage, extending battery life.
  • 512Mb Density: Offers a substantial memory capacity for mobile applications.
  • Mobile SDRAM: Optimized for use in mobile environments, ensuring efficiency and reliability.
  • Compact Packaging: Designed for small form-factor devices, maximizing space efficiency.
  • Operating Frequency: Supports high-speed operation for fast data processing.
  • Clock Enable (CKE): Incorporates power-down modes to reduce power consumption during idle periods.
  • Partial Array Self Refresh (PASR): Allows refreshing of only a portion of the memory array, further reducing power consumption.
  • Deep Power Down (DPD): Enters a deep power-down state for minimal energy usage.

Benefits

  • Extended Battery Life: Low power consumption translates to longer usage times for mobile devices.
  • Improved Mobile Performance: High-speed operation ensures smooth and responsive application performance.
  • Enhanced User Experience: Reliable memory performance contributes to a better overall user experience.
  • Space Efficiency: Compact design allows for integration into small, portable devices.
  • Cost-Effective Solution: Provides a balance of performance and energy efficiency.
  • Faster Data Access: Enables quick retrieval and storage of data, crucial for mobile applications.

Additional Details: The K4M561633G-RN75 typically operates at a voltage of 1.8V, which is standard for mobile SDRAM. The specific package type and operating conditions should be verified in the official Samsung datasheet. It incorporates advanced power management features to optimize energy usage dynamically. This memory chip is engineered to withstand the rigors of mobile environments, providing reliable and consistent performance over a wide range of operating conditions. It is also designed with considerations for electromagnetic interference (EMI) to ensure compatibility with other components in the mobile device.

You May Also Be Interested in

Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess