EN
  • EN
  • DE

K4N56163QI-ZC22

Part No K4N56163QI-ZC22
Manufacturer Samsung
Catalog DDR
Description GDDR2 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943934-K4N56163QI-ZC22
Series *
Ultra Librarian 3D Model Ultra Librarian K4N56163QI-ZC22 CAD Model

Description

The K4N56163QI-ZC22 is a 512Mbit Mobile DDR SDRAM (Low Power Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is specifically designed for mobile devices and applications where low power consumption and high performance are critical.

Applications

  • Smartphones: Used as the main system memory for applications and data storage.
  • Tablets: Provides memory for running applications and handling multimedia content.
  • Portable Gaming Devices: Supports fast data access for smooth gameplay.
  • Digital Cameras: Utilized for buffering image data and processing.
  • Wearable Devices: Provides memory for data storage and application execution in smartwatches and fitness trackers.

Features

  • 512Mbit Density: Suitable memory capacity for a wide range of mobile applications.
  • Mobile DDR Interface: Optimized for low power consumption while maintaining high performance.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.
  • Operating Frequency: Supports high operating frequencies for fast memory access.
  • Low Voltage Operation: Operates at a lower voltage to minimize power consumption.
  • JEDEC Standard: Compliant with JEDEC standards for Mobile DDR SDRAM.

Benefits

  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Improved Performance: High data transfer rates enhance application responsiveness and overall system performance.
  • Optimized for Mobile Devices: Specifically designed to meet the needs of mobile applications.
  • Reliable Operation: High-quality manufacturing ensures stable and dependable performance.
  • Cost-Effective: Provides a balance of performance and cost for various mobile applications.

Additional Details

The K4N56163QI-ZC22 typically operates at a voltage of 1.8V or lower. The ZC22 suffix likely indicates a specific speed grade or package type. It supports various low-power modes to further reduce power consumption when the memory is not actively being used.

Refer to the Samsung datasheet for specific operating conditions, timing parameters, and electrical characteristics of the K4N56163QI-ZC22 Mobile DDR SDRAM.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess