EN
  • EN
  • DE

K4S511632B-UC60

Part No K4S511632B-UC60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 6 ns
Lead Free Lead Free
Win Source Part Number 987657-K4S511632B-UC60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S511632B-UC60 CAD Model

Description

The K4S511632B-UC60 is a Synchronous DRAM (SDRAM) memory chip manufactured by Samsung. SDRAM is a type of dynamic random-access memory that synchronizes its operations with the system clock, allowing for faster data access compared to asynchronous DRAM. This particular part number indicates a specific configuration and performance level within the SDRAM family.

Applications

  • Computer Memory: Used in older computer systems as main memory (RAM).
  • Graphics Cards: Can be found in older graphics cards as video memory.
  • Embedded Systems: Suitable for use in embedded systems requiring moderate memory capacity, such as industrial controllers and network devices.
  • Consumer Electronics: Found in various consumer electronics devices like set-top boxes and older media players.

Features

  • Synchronous Operation: Synchronized with the system clock for faster data transfer.
  • Burst Mode: Supports burst read and write operations for efficient data access.
  • Multiple Banks: Internal organization with multiple banks allows for interleaved memory access, improving performance.
  • Double Data Rate (DDR): Likely a DDR SDRAM, enabling data transfer on both rising and falling edges of the clock signal.

Benefits

  • Improved Performance: Synchronous operation provides faster data transfer speeds compared to asynchronous memory.
  • Increased System Responsiveness: Faster memory access contributes to improved overall system responsiveness.
  • Cost-Effective: Offers a cost-effective memory solution for systems where cutting-edge performance is not a primary requirement.

Additional Details

The K4S511632B-UC60 is typically packaged in a TSOP (Thin Small Outline Package). The operating voltage is typically 3.3V. For detailed specifications, including timing characteristics, operating frequencies, and power consumption, refer to the official Samsung datasheet. The memory capacity is often 512Mb.

This memory chip is an older technology, it might be encountered in legacy systems and specialized embedded applications. Ensure proper handling procedures and ESD protection during installation and operation. Always consult the manufacturer's documentation for the recommended operating conditions and storage guidelines.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess